6mm Bore, 124mm Pitch DIA. Single Groove V-Belt Pulley
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | V-Belt Pulleys |
Product Number | A 6Z10M01212706 |
Product Name | Single Groove V Belt Pulleys (metric) |
Pitch Diameter | 4.88 inch (124.00 mm) |
Outside Diameter | 5.00 inch (127.00 mm) |
Bore Diameter | 0.236 inch (6.00 mm) |
Metric | 6mm |