1/2IN Bore, 2.26IN PITCH DIA. DOUBLE GROOVE V-BELT PULLEY
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | V-Belt Pulleys |
Product Number | A 6F10-0632816 |
Product Name | Double Groove V Belt Pulleys (inch) |
Pitch Diameter | 2.60 inch (66.04 mm) |
Outside Diameter | 2.85 inch (72.39 mm) |
Bore Diameter | 0.500 inch (12.70 mm) |
English | A/4L |