Princess Auto Limited 2.7" Finished Bore Sheave 8046468

Suppliers

Company
Product
Description
Supplier Links
2.7" Finished Bore Sheave - 8046468 - Princess Auto Limited
Winnipeg, Manitoba, Canada
2.7" Finished Bore Sheave
8046468
2.7" Finished Bore Sheave 8046468
2.7" Finished Bore Sheave

2.7" Finished Bore Sheave

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category V-Belt Pulleys
Product Number 8046468
Product Name 2.7" Finished Bore Sheave
Style Standard
Outside Diameter 2.70 to 2.60 inch (68.58 to 66.04 mm)
Bore Diameter 0.750 inch (19.05 mm)
English A/4L; B/5L
Unlock Full Specs
to access all available technical data

Similar Products

Single Groove V Belt Pulleys (inch) - A 6N10-0242516 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 2.35 inch (59.69 mm)
Outside Diameter 2.50 inch (63.50 mm)
Bore Diameter 0.375 inch (9.52 mm)
View Details
 - 184397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 7.09 inch (180.00 mm)
Outside Diameter 7.24 inch (184.00 mm)
View Details
V-Belt Pulley for Taper Bushes - SPC/4 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 8.25 to 49.59 inch (209.60 to 1259.60 mm)
Bore Diameter 2.953 to 4.921 inch (75.00 to 125.00 mm)
View Details
QD Sheaves - 8V Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 12.50 to 53.00 inch (317.50 to 1346.20 mm)
Bore Diameter 1.000 to 5.500 inch (25.40 to 139.70 mm)
View Details