3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1 in wide by 30 in long.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Abrasive Belts |
Product Number | 051111-69395 |
Product Name | 3M 241E Coated Aluminum Oxide Sanding Belt - 80 Grit - 1 in Width x 30 in Length - 69395 |
Belt Type | Nonwoven |
Backing | Cloth |
Width | 1.00 inch (25.4 mm) |