Ircon, Inc. Infrared Temperature Sensor System MODLINE 7 Series

Suppliers

Company
Product
Description
Supplier Links
Infrared Temperature Sensor System - MODLINE 7 Series - Ircon, Inc.
Santa Cruz, CA, USA
Infrared Temperature Sensor System
MODLINE 7 Series
Infrared Temperature Sensor System MODLINE 7 Series
The Modline®7 infrared thermometers are designed for continuous temperature monitoring in nearly any application in industrial temperature process control. Offering 8 different series to choose from (7V, 72, 7G, 76, 75, 77, 78 & 74), these rugged pyrometers feature an IP65 (NEMA 4) enclosure, standard motorized focus control, as well as through-the-lens and laser sighting. With extended temperature ranges, high resolution optics and fast response times, the Modline 7 provides the versatility to solve your most demanding applications. An intuitive sensor design, with integral water cooling in a stainless steel enclosure or high temperature waterjacket, reduces installation and setup time. Standardized installation accessories and common ModView™ Pro softwareplatform minimize multiple product configurations at your factory. The new PROC-7 processor box (option) is a self-contained control unit designed to operate all Modline 7 sensors independent of Modview Pro software. Remote setup and operation can be done through the digital panel when the sensor is located in hard-to-reach or hazardous locations. Designed for harsh industrial environments, Modline 7 additionally features: Communications utilities to monitor up to 32 Modline 7 sensors Advanced signal conditioning filters (peak hold, valley hold and averaging) Background compensation System or process alarm outputs directly from the sensing head

The Modline®7 infrared thermometers are designed for continuous temperature monitoring in nearly any application in industrial temperature process control. Offering 8 different series to choose from (7V, 72, 7G, 76, 75, 77, 78 & 74), these rugged pyrometers feature an IP65 (NEMA 4) enclosure, standard motorized focus control, as well as through-the-lens and laser sighting.

With extended temperature ranges, high resolution optics and fast response times, the Modline 7 provides the versatility to solve your most demanding applications. An intuitive sensor design, with integral water cooling in a stainless steel enclosure or high temperature waterjacket, reduces installation and setup time. Standardized installation accessories and common ModView™ Pro softwareplatform minimize multiple product configurations at your factory.

The new PROC-7 processor box (option) is a self-contained control unit designed to operate all Modline 7 sensors independent of Modview Pro software. Remote setup and operation can be done through the digital panel when the sensor is located in hard-to-reach or hazardous locations.

Designed for harsh industrial environments, Modline 7 additionally features:

  • Communications utilities to monitor up to 32 Modline 7 sensors
  • Advanced signal conditioning filters (peak hold, valley hold and averaging)
  • Background compensation
  • System or process alarm outputs directly from the sensing head
Supplier's Site

Technical Specifications

  Ircon, Inc.
Product Category Noncontact Infrared Temperature Sensors
Product Number MODLINE 7 Series
Product Name Infrared Temperature Sensor System
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Other
Unlock Full Specs
to access all available technical data

Similar Products

Understrip Thermometer -  - AMETEK Land
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Serial
View Details
Infrared temperature sensor - TW7001 - ifm electronic gmbh
Specs
Category Element/Chip
Technology Thermal Pyrometer / Detector
Electrical Output Switched
View Details
Thermopile Infrared Digital Sensors - G-TPMO-014 - TE Connectivity
Specs
Category Element/Chip
Electrical Output Serial
Temperature Range -4 to 248 F (-20 to 120 C)
View Details
Temperature Sensor - PCE-IR 32 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Category Sensor/Transducer
Electrical Output Serial
Spectral Range 1 to 1.7 microns (1 to 1.7 micrometers)
View Details