Cole-Parmer Cole-Parmer Sieve; No 10, Full-Height, 12", SS/SS, NIST Cal Cert GO-59994-51

Description
Sieve is serialized, comes with a test sieve certificate, and meets ASTM E11 specifications. Includes an NIST-traceable calibration report supplied by the manufacturer.

Suppliers

Company
Product
Description
Supplier Links
Cole-Parmer Sieve; No 10, Full-Height, 12
Vernon Hills, IL, United States
Cole-Parmer Sieve; No 10, Full-Height, 12", SS/SS, NIST Cal Cert
GO-59994-51
Cole-Parmer Sieve; No 10, Full-Height, 12", SS/SS, NIST Cal Cert GO-59994-51
Sieve is serialized, comes with a test sieve certificate, and meets ASTM E11 specifications. Includes an NIST-traceable calibration report supplied by the manufacturer.

Sieve is serialized, comes with a test sieve certificate, and meets ASTM E11 specifications. Includes an NIST-traceable calibration report supplied by the manufacturer.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Test Sieves
Product Number GO-59994-51
Product Name Cole-Parmer Sieve; No 10, Full-Height, 12", SS/SS, NIST Cal Cert
Standard Diameter 12"
Unlock Full Specs
to access all available technical data

Similar Products

Wire Cloth for Sieving and Sizing -  - G. Bopp USA Inc.
Specs
Material Stainless Steel Frame and Cloth
View Details
Stainless Steel Test Sieves, 200mm Diameter, 50mm High, ASTM E-11-1995 Compliance -  - Fritsch GmbH - Milling and Sizing
Specs
Standard Diameter 8"; 200mm
Standard Heights Full; Half
Material Stainless Steel Frame and Cloth
View Details
60.154 Series -  - Retsch, Inc.
Retsch, Inc.
Specs
Standard Diameter 400mm
Standard Heights 65 mm
Material Stainless Steel Frame and Cloth
View Details
Stainless Steel Test Sieves -  - Newark Wire Cloth Company
Newark Wire Cloth Company
Specs
Standard Diameter 3" (optional feature); 8" (optional feature); 6" (optional feature); 18" (optional feature)
Material Stainless Steel Frame and Cloth
Sieve Designation #6(3.35mm) (optional feature); #12(1.7mm) (optional feature); #14(1.4mm) (optional feature); #30(600µm) (optional feature)
View Details