The Model 95AR is a conventional spray gun that is pneumatically activated for applications with reciprocating, rotary, spindle machines and in stationary spray gun set ups. It has the same features as the Model 95A spray gun, but has ratchet type adjustable needle valve control. Recommended for installations requiring numerous fluid control adjustments. It is exceptionally rugged and is designed to stand up under hard, continuous use. 60 Series air and fluid nozzles are used in this spray gun.
Carlisle | |
---|---|
Product Category | Spray Painting Equipment (Paint Sprayers) |
Product Number | Model 95AR |
Product Name | Automatic Air Spray |
Painting / Coating Process | Wet Spray |
Spray Technology | Air Assisted |
Equipment Type | Component or Sub-system |
Options / Components | Applicator / Gun |