• Critical process data can be captured remotely while still allowing local monitoring by the operator
Digi-Sense Twin Temp thermometers are the perfect solution for systems requiring local and remote temperature readings. Local readings are provided by either an analog gauge. The remote reading is achieved by a continuous 4-20 mA output signal. All sensors are located in the thermometer stem and will easily fit into existing bi-metal thermowells of corresponding length. Housings are manufactured out of rugged 304 stainless guaranteed hermetically sealed to prevent fogging.
Cole-Parmer | |
---|---|
Product Category | Thermocouple Temperature Probes |
Product Number | GO-98940-72 |
Product Name | 30040D206G4K1AT - Digi-Sense Twin Temp 3" Back Connect Face, 4" Stem,Type K Thermocouple Transmitter |
Sensed Temperature | 0.0 to 250 F (-17.78 to 121 C) |