ANVER Corporation Datasheets for Vacuum Lifters

Vacuum lifters are types of lifting equipment that incorporate a vacuum as or as part of the lifting mechanism. They consist of a below-the-hook frame with a large vacuum pad or several smaller suction cups for grabbing large sheets, rolls, plates, or other smooth-surfaced products.
Vacuum Lifters: Learn more

Page: 1 2
Product Name Notes
High-Capacity, Mechanical Vacuum Lifter Ruggedly Engineered to Lift Short and Narrow Metal Plates and Sheets A new Mechanical Gull Wing Vacuum Lifter with Parking Stands is being introduced by ANVER...
Air Powered Vacuum Station -- VPF-57/20-AIR
Description:Eight Pad Self-Powered Mechanical Vacuum Lifter. Max Sheet Size:Steel Sheets and Panels 10 ft x 6 ft (3.0 m x 1.8 m) up to 900 lbs (410 kg).
Description:Four Pad Self Powered Mechanical Vacuum Lifter with Adjustable Crossarms. Max Sheet Size: Lifting Steel Sheet 10 ft x 6 ft (3.1 m x 1.8 m) up to 830 lbs...
Description:Four Pad Self Powered Mechanical Vacuum Lifter with Adjustable Crossarms. Max Sheet Size:Lifting Steel Sheet 12 ft x 6 ft (3.6 m x 1.8 m) up to 830 lbs (380...
Description:Six Pad Self-Powered Mechanical Vacuum Lifter. Max Sheet Size: Lifting & Handling Steel Sheets 8 ft x 6 ft (2.4 m x 1.8 m) up to 900 lbs (408 kg).
Description:Six Pad Self-Powered Mechanical Vacuum Lifter. Max Sheet Size:Lifting & Handling Steel Sheets 10 ft x 6 ft (3.0 m x 1.8 m) up to 900 lbs (408 kg).
Description:Six Pad Self-Powered Mechanical Vacuum Lifter. Max Sheet Size:Lifting & Handling Steel Sheets 12 ft x 6 ft (3.7 m x 1.8 m) up to 900 lbs (408 kg). Options...
Description:Three Pad Self-Powered Mechanical Vacuum Lifter. Max Sheet Size:Lifting & Handling Metal Sheet 12 ft x 5 ft (3.7 m x 1.5 m) up to 750 lbs (340 kg). Options...
Description:Three Pad Self-Powered Mechanical Vacuum Lifter. Max Sheet Size:Lifting & Handling Steel Plates, 10 ft x 5 ft (3.0 m x 1.5 m) up to 750 lbs (340 kg). Options...
Description:Three Pad Self-Powered Mechanical Vacuum Lifter. Max Sheet Size:Lifting & Handling Steel Plates, 8 ft x 5 ft (2.4 m x 1.5 m) up to 750 lbs (340 kg).
Electric Vacuum Station -- VPE1-FD
Electric Vacuum Station -- VPE3-L
Electric Vacuum Station -- VPE3-S
Electric Vacuum Station -- VPF-57-AC
Model #: APU-101 with PAOC55-150-4APU. Description: Air Powered Vacuum Pick-Up Unit with Four Oval Pad. Attachment Application: Lifting & Handling Curved Plates weighing up to 100 lb (45 kg).
Model #: BA1-FV with PA95-3-TH. Description: Battery Powered Electric Vacuum Generator with Custom Triple Foam Pad Attachment. Application: Lifting & Handling Domed Tank Heads. 60" diameter weighing up to 250...
Model #: BA1-RV Vacuum Generator with PA195-3-TH Vacuum Pad. Attachment Description: Battery Powered Vacuum Lifter with Custom Three Pad Vacuum Attachment. Application: Lifting & Handling Tank Heads 85 to 110...
Model #: VP-3/24 with PA158-6-72SP-FP. Description: Six Pad Electric Powered Vacuum Lifter. Application: Lifting & Handling Curved Glass 100 inches (2540 mm) diameter weighing up to 6000 lb (2722 kg).
Model #: VP1-FA with PA70M6-18R-SP. Description: Electric Powered Vacuum Generator with Custom Six Pad Attachment. Application: Lifting & Handling Domed Mirrors up to 750 lb (340 kg).
Model #: VPE1-FV Vacuum Generator with FPC060R32G-A1B8 Foam Vacuum Pad Attachment. Description: Electric Powered Vacuum Generator with Single Curved Foam Pad Attachment. Application: Lifting & Handling Round Steel Pipes Six-inch...
Model #: VPE1-HD with L400M8-110-4/44 and FTA-6-36 Description: Eight Pad Electric Powered Lifter with Fork Truck Adapters Application: Lifting & Handling Stainless Steel Sheets 12 ft x 6 ft (3.7...
Model #: VPF-05. Vacuum Generator with PAOC12-128-3-72. Description: Electric Powered Vacuum Generator with Three Pad Attachment. Application: Lifting & Handling Zirconium Bars 2 ft x 8 ft (0.6 m x...
Model #: VPF-1S. Vacuum Generator with Curved Foam Vacuum Pad Attachment. Description: Electric Powered Vacuum Generator with Special Vacuum Pad Attachment. Application: Lifting & Handling Cylinders weighing up to 200...
Model #: VPF-57-AC with EZTILT-3X3 and OBA-1 with PAOC64-200-S-3. Description: Electric Powered Vacuum Generator with Single Oval Pad Attachment, Easy-Tilt Adapter and Offset Bale. Application: Lifting and Tilting Urethane Slabs...
Model #: VPF-57-AC with EZTILT-3X3 and OBA-1 with T50M4-86-2/44. Description: Four Pad Electric Powered Lifter with Manual Tilt Adapter and Offset Bale. Application: Lifting and Tilting Plastic Sheets 12 ft...
Model #: VPF-57-AC with EZTILT-3X3 with PAT128-2-3. Description: Electric Powered Vacuum Generator with EZ-TILT Adapter and Dual Pad Attachment. Application: Lifting and Tilting Glass Panes 4 ft x 3 ft...
Model #: VPF-57-AC with PAT90-2-36-3 with EZTILT-3X3 and OBA-1. Description: Electric Powered Vacuum Generator with Dual Pad Attachment, EZ-TILT Adapter and Offset Bale. Application: Lifting and Handling Small Fiberglass Panels...
Model #: VPF-57-AC with T100M2-61FP and EZTILT-3X3 and OBA-1. Description: Electric Powered Vacuum Generator with EZ-TILT Adapter, Offset Bale and Two Pad Lifting Frame with Foam Pads. Application: Lifting and...
Model #: VPF-57-AC with T100M2-86 and EZTILT-3X3 and OBA-1. Description: Electric Powered Vacuum Generator with EZ-TILT Adapter, Offset Bale and Two Pad Lifting Frame. Application: Lifting and Tilting Glass Panes...
Model #: VPF-57-AC with T50M2-61 and EZTILT-3X3 and OBA-1. Description: Electric Powered Vacuum Generator with EZ-TILT Adapter, Offset Bale and Two Pad Lifting Frame. Application: Lifting and Tilting Melamine Panels...
Model #: VPF-57-DC with PAOC56-177-S-3 with EZTILT-3X3 and OBA-1. Description: Battery Powered Vacuum Generator with EZ-Tilt Adapter, Offset Bale and Single Oval Pad Attachment. Application: Lifting and Tilting Small Steel...
Model #: VPF-57-DCP with PA158-S-3-SP and FTA-6-33. Description: Battery Powered Vacuum Generator with Custom Single Pad Attachment and Fork Truck Adapters. Application: Lifting & Handling Metal Plate up to 1200...
Model #: VPF-57/20-AIR with PA125-S-3 and EZTILT-3X3 with OBA-1. Description: Air Powered Generator with EZ-Tilt Adapter, Offset Bale and Single Pad Attachment. Application: Lifting and Tilting Stainless Steel Doors with...
Model #: VPF-57/20-AIR with PAT60-2-36-3 with OBA-1 and EZTILT-3X3. Description: Air Powered Vacuum Generator with Two Pad Lifting Frame, Offset Bale and EZ-Tilt Adapter. Application: Lifting and Tilting Glass Panes...
Model #: VPF-57/30-AIR with T50M2-48 with EZTILT-3X3 and OBA-1. Description: Air Powered Vacuum Generator with EZ-TILT Adapter, Offset Bale and Two Pad Lifting Frame. Application: Lifting and Tilting Wooden Cabinets...
Model #: VPF07 with PA45-6-86-3. Description: Six Pad Custom In Line Electric Powered Vacuum Lifter. Application: Lifting & Handling Ceramic Brick 10 in. x 81 in. (254 mm x 2.0...
Model #: VPFL4-20-AIR with PA90-S-3 with EZTILT-3X3 and OBA-1. Description: Light Duty Air Powered Generator with EZTilt Adapter, Offset Bale and Single Pad Attachment. Application: Lifting and Tilting Small Plastic...
Model #: VT100-2.5 with Extended Length Handle. Description: VT100-2.5 Vacuum Tube Lifting System with Two Pad Box Lifting Attachment and Extended Length Handle.
Model #: VT100-4.0-D7 with Three T1-035100 Vacuum Pad Attachments. Description: Vacuum Tube Lifting System with Three 3.5" x 10" Pad Attachments on an Adjustable Spreader Beam. Application: Lifting & Handling...
Model #: VT120-2.5-D9 with Six Pad Attachment. Description: Vacuum Tube Lifting System with Pad Extension and Six Pad Attachment. Application: Lifting and Packing Three Cardboard Boxes 16" x 27" (406...
Model #: VT140-2.5-A with T1-040085 and T-050105 with 76400241. Description: Vacuum Tube Lifter with Custom Two Pad Side-Gripping Attachment. Application: Lifting & Handling Boxes 20" x 24" (508 mm x...
Model #: VT140-2.5-D7 with VTB-L-M, T-040105 and T-080105. Description: Vacuum Tube Lifter with Extended Length Handle and Top and Side Gripping Pad Attachment. Application: Lifting & Handling Cartons of Cooking...
Model #: VT140-4.0-A-CA with VT-RLV-M. VTB-12-M and (2) T-040125. Description: Vacuum Tube Lifter with Compressed Air Option. Release/Lift Valve and Dual Pad Attachment. Application: Lifting & Handling Boxes/Cartons up to...
Model #: VT160-2.5. Description: Vacuum Tube Lifter with Extended Length Control Handle and Two Pad Adjustable Vacuum Pad Attachment. Application: Lifting & Handling Oversized Cartons.
Model #: VT160-4.0-D7 with T1-100220-A2C1 Foam Pad Attachment. Description: Vacuum Tube Lifter with Foam Pad Attachment and Articulating Extended Handle. Application: Depalletizing Cartons up to 90 lb (41 kg).
Model #: VT200-2.5-7.5 with VTB-H2-S-HD and (4) T-050105 and VT-RAV-S. Description: VT Series Tube Lifter with Release Assist Valve and Four Pad Attachment. Application: Lifting & Handling Large Boxes up...
Model #: VT250-4.0-7.5 with VTB-H2-S-HD and VT-RAV-S. Description: Vacuum Tube Lifting System with Four-Pad Attachment, Swivel Adapter, and Release Assist Valve. Application: Lifting and Stacking Cardboard Cartons weighing up to...
Model #: VT250-4.0-D9 with VTB-H3-S and (6) T-040105. Description: Vacuum Tube Lifter with Six Pad Attachment. Application: Lifting & Handling Bundles of Boxes up to 350 lb (159 kg).
Model #:VPF-05 Vacuum Generator with PA95Q-3V-SP Vacuum Pad Attachment. Description:Electric Powered Vertical Vacuum Lifter. Application:Lifting and Packing Flat-Screen or Curved-Screen Televisions weighing up to 375 lb (170 kg).
Model #:VT100-2.5-D9 with VTMB-2-24 & (2)BH90P. Description:Vacuum Tube Lifter with Dual Foam Seal Vacuum Pad Attachments for Attaching to Uneven Surfaces. Application:Lifting & Handling Loads with Uneven Surfaces.
Model #:VT120-2.5 Vacuum Tube Lifter with Two Pad Box Lifting Attachment. Description #:Vacuum Tube Lifter for Stacking and Palletizing.
Model #:VT120-4.0-CA with VT-RLV-M. Description:Vacuum Tube Lifter with Extended Length Handle and Compressed Air Powered Lift and Release Assist Valve. Application:Release and Lift Valve vents the Vacuum Pads while maintaining...
Model #:VT140-2.5 with BH90-P Bag Lifting Attachment. Description:Mini-VT Vacuum Tube Lifter with Bag and Sack Vacuum Lifting Attachment.
Model #:VT140-2.5-D9 with 76400101. Description:Vacuum Tube Lifting System with Custom Eight Pad Attachment. Application: Lifting & Handling Cartons up to 140 lb (64 kg).
Model #:VT160-2.5-D with 76400090 Pad Attachment. Description:Vacuum Tube Lifter with Custom Four Pad Side-Gripping Attachment. Application:Lifting & Handling Cartons 12" x 12" x 25 " (305 mm x 305 mm...
Model #:VT160-2.5-D7 with VT-RAV-S and VTB-H3-S with (6) T-040085 Pad Attachments. Description:Vacuum Tube Lifting System with Six Pad Vacuum Attachment and Load Release Assist Valve. Application:Lifting & Handling acrylic sheet...
Model #:VT160-2.5-D9 with 76400163 Pad Attachment. Description:Vacuum Tube Lifter with Custom 32 Pad Bellows Cup Attachment. Application:Lifting & Handling Cartons 8.25" x 6.25 " (210 mm x 159 mm) for...
Model #:VT180-2.5-A with VTB-H3-S Beam Assembly. Description:Vacuum Tube Lifter with Six Foam Seal Pad Attachment. Application:Lifting & Handling Rubber Sheet, 72" x 48".
Model #:VT180-2.5-D9 with VTB-24-S-S0 Beam with two T-060110 Vacuum Pads and VT-PAHK-S Retractable Hook. Description:Vacuum Tube Lifting System with Two-Pad Vacuum Attachment and Retractable Pail Lifting Hook. Application:Lifting & Handling...
Model #:VT200-2.5-D9 with VTB-60-S with (4) T-040125-90. Description: Vacuum Tube Lifter with Four Pad Attachment with Special Line-Up Guides. Application:Lifting & Handling Cartons 10 ft x 1 ft (3.0 m...
Model #:VT200-2.5-D9. Description:Two-Pad or Four-Pad Vacuum Tube Lifting System. Application:Lifting & Handling Wood Panels weighing up to 250 lb with Interchangeable Two-Pad or Four- Pad Vacuum Attachment.
Model #:VT250-2.5-D9 with Single T1-140140-A2C2 Pad and Dual T-060195 Pads. Description: Vacuum Tube Lifting System with Interchangeable Single or Dual Pad Attachment with Quick Attach and Release Mounting. Application: Lifting...
Model #:VTB-24-S-SO with (2) T-040165 and (1) T-060195 Pads. Description:Three Pad Vacuum Attachment with Shut-Off Valves for Standard VT Systems. Application:Lifting & Handling Boxes and Cartons of Varying Sizes.
Model#: VPF-57/20-AIR with T50M4-61-2/44 with OBA-1 and EZTILT-3X3. Description: Air Powered Vacuum Generator with Four Pad Lifting Frame, Offset Bale and EZ-Tilt Adapter. Application: Lifting and Tilting Window Panes 10...
Model#: VT160-2.5-A with 76400233. Description:Vacuum Tube Lifter with Custom Side Gripping Pad Attachment. Application: Lifting & Handling Cartons up to 115 lb (52 kg).
Electric Vacuum Generator with Tilting Activator and Single Pad Attachment Application: Lifting & Tilting Small Metal Panels weighing up to 250 lbs (113 kg)

<< Prev