Description & Features:• Economical 4.5" (115mm) stainless steel case gauge• ±1% accuracy• Zero adjustment screw• 1/4" NPT • CRN registered• 5 year warranty
Winters Instruments | |
---|---|
Product Category | Vacuum Gauges and Instruments |
Product Number | PCT320 |
Product Name | PCT Series Contractor Gauge |
Media | Liquid; Gas |
Sensor Technology | Mechanical Deflection |
Vacuum Range | 760 to -2 torr (0.0 to 30 in Hg vac) |
Accuracy | 1 ±% FS |
Operating Temperature | -40 to 150 F (-40 to 66 C) |