Cole-Parmer 30-2074-SD-02L-5000# - Digital Pressure Gauge, 3" Dial~1/4" NPT(M); 0 To 5000 PSI; Battery GO-68339-25

Description
• Three styles of gauges- battery, 4 to 20 mA, or in- line 12 to 36 VDC powered • In-line powered unit acts as gauge, transducer, and switch • Intrinsically- safe IP65 case • Easy to read five digit display Digital industrial gauge is perfect for pharmaceutical and biotech with its .25% terminal point accuracy. The multi-functionality of the gauge is great for chemical, pulp and paper, wastewater, and filtration processes, using local indication with the 4 to 20 mA output and switching options. Switch is rated for 125 VAC, 0.5 amp. Because the unit is digital, the switching option has unlimited deadband throughout the range of the gauge, and gives the unit superior set point flexability. Loop and in-line gauges have output signals that enable monitoring and control from remote areas such as control rooms or enclosures. Gauge range is vacuum to 20,000 psi. |Quarter percent accuracy includes linearity, hysteresis, repeatability, and termina

Suppliers

Company
Product
Description
Supplier Links
30-2074-SD-02L-5000# - Digital Pressure Gauge, 3
Vernon Hills, IL, United States
30-2074-SD-02L-5000# - Digital Pressure Gauge, 3" Dial~1/4" NPT(M); 0 To 5000 PSI; Battery
GO-68339-25
30-2074-SD-02L-5000# - Digital Pressure Gauge, 3" Dial~1/4" NPT(M); 0 To 5000 PSI; Battery GO-68339-25
• Three styles of gauges- battery, 4 to 20 mA, or in- line 12 to 36 VDC powered • In-line powered unit acts as gauge, transducer, and switch • Intrinsically- safe IP65 case • Easy to read five digit display Digital industrial gauge is perfect for pharmaceutical and biotech with its .25% terminal point accuracy. The multi-functionality of the gauge is great for chemical, pulp and paper, wastewater, and filtration processes, using local indication with the 4 to 20 mA output and switching options. Switch is rated for 125 VAC, 0.5 amp. Because the unit is digital, the switching option has unlimited deadband throughout the range of the gauge, and gives the unit superior set point flexability. Loop and in-line gauges have output signals that enable monitoring and control from remote areas such as control rooms or enclosures. Gauge range is vacuum to 20,000 psi. |Quarter percent accuracy includes linearity, hysteresis, repeatability, and termina

• Three styles of gauges- battery, 4 to 20 mA, or in- line 12 to 36 VDC powered
• In-line powered unit acts as gauge, transducer, and switch
• Intrinsically- safe IP65 case
• Easy to read five digit display
Digital industrial gauge is perfect for pharmaceutical and biotech with its .25% terminal point accuracy. The multi-functionality of the gauge is great for chemical, pulp and paper, wastewater, and filtration processes, using local indication with the 4 to 20 mA output and switching options. Switch is rated for 125 VAC, 0.5 amp. Because the unit is digital, the switching option has unlimited deadband throughout the range of the gauge, and gives the unit superior set point flexability. Loop and in-line gauges have output signals that enable monitoring and control from remote areas such as control rooms or enclosures. Gauge range is vacuum to 20,000 psi.<p> |Quarter percent accuracy includes linearity, hysteresis, repeatability, and termina

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Vacuum Gauges and Instruments
Product Number GO-68339-25
Product Name 30-2074-SD-02L-5000# - Digital Pressure Gauge, 3" Dial~1/4" NPT(M); 0 To 5000 PSI; Battery
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum gauge - FVAM-63-V1/0-G1/4-EN - Festo Corporation
Specs
Media Gas
Accuracy 2.5 ±% FS
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Proportional Pressure Controls - Cordis - Clippard
Specs
Media Gas
Sensor Technology Mechanical Deflection
View Details
 - 188986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vacuum Range 0.0 torr (29.92 in Hg vac)
Operating Temperature -40 to 140 F (-40 to 60 C)
Display Type Analog
View Details
Capacitive Vacuum Gauge Analog Transmitter - VacTest GCD 200 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Variable Capacitance
Signal Output Analog Current
View Details