Type J thermocouple for the plastics industry. Stainless steel tip, length 20 mm. 2-slot bayonet latch mounting. Spring length adjustment to 250 mm.
Thermocouple Type = J
Probe Length = 20mm
Probe Diameter = 5mm
Probe Material = 316 Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +400°C
Cable Length = 2.5m
Termination Type = Cable
Response Time = 0.7 s
Standards Met = RoHS Compliant
RS Components, Ltd. | |
---|---|
Product Category | Thermocouple Elements |
Product Number | 3241844 |
Thermocouple Type | J |