K thermocouples with KNS Head of 310 stainless steel. Sheath is very flexible and suitable for many applications
Insulated hot junction. Probe temperature range -40º C to + 1100º. Maximum temperature of head is 170º. Cast aluminium finish, screw type lid with chain. IP67 rated
Thermocouple Type = K
Probe Length = 250mm
Probe Diameter = 6mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -100°C
Maximum Temperature Sensed = +1100°C
Termination Type = Cable
Standards Met = IEC
RS Components, Ltd. | |
---|---|
Product Category | Thermocouple Elements |
Product Number | 7877810 |
Thermocouple Type | K |