Wood's Powr-Grip Co., Inc. Datasheets for Vacuum Manipulators
Vacuum manipulators include components for moving or positioning wafers or items in vacuum chambers or systems such as mounting devices, load locks, wobble sticks or wafer robots.
Vacuum Manipulators: Learn more
| Product Name | Notes |
|---|---|
| In addition to DC power and a dual vacuum system, this Powr-Grip® rotator/tilter features a highly adaptable pad frame and a remarkably low profile, for maximum flexibility in handling loads... | |
| This Powr-Grip® vacuum lifter provides an economical way for a single person to lift and tilt loads. | |
| With a single vacuum pad for quick attachment and release, this Powr-Grip® vacuum lifter enables ergonomic handling of heavy loads by a single person. | |
| The Dual Vacuum System features two vacuum line circuits, allowing the vacuum lifter to maintain the vacuum level for one circuit even if an unexpected vacuum loss occurs in the... | |
| With a dual vacuum system, 1100 lbs [500 kg] load capacity, removable pad frame extensions and a remarkably low profile, this Powr-Grip® rotator/tilter provides maximum versatility and ease of use... | |
| With a single vacuum pad for quick attachment and release, this Powr-Grip® vacuum lifter enables ergonomic handling of heavy loads by a single person. |