The Lascar EL-WiFi-TP WiFi Temperature Data Logger measures the temperature of the environment in which the probe is situated. Data is wirelessly transmitted via a WiFi network to a PC and viewed using a free software package. During configuration the sensor will search for an existing wireless network while physically connected to the PC. It can then be placed anywhere within range of the network. If the sensor temporarily loses connectivity with the network, it will log readings until it is able to communicate again with the PC application (max 120 days at 10 second sample interval). The range of the sensor can be increased by using WiFi extenders.
The probe can be used in a wide range of temperature situations e.g. manufacturing processes, cold storage and hot storage.
This EL-WiFi-TP is a low powered battery device. When configured using typical sampling periods (e.g. once every 60 seconds) the sensor will operate for over one year. The battery can then be recharged via a PC or USB +5V wall adapter using the USB lead provided.
The software installed on the PC will allow set-up, data logging and data review. Set-up features will include sensor name, °C/°F, sample rate, and high/low alarms. Once configured, historic data can be viewed via the graphing tool or exported to Excel.
CAS DataLoggers | |
---|---|
Product Category | Temperature Indicators |
Product Number | Lascar EL-WiFi-TP |
Product Name | WiFi Temperature Data Logger |
Mounting Options | Self-Contained/Stand Alone Instrument |
Sensed Temperature Range | -40 to 257 F (-40 to 125 C) |
Input Options | Accepts Thermistor Inputs |
# of Inputs / Channels | 1 # |
Local Interface | Digital Front Panel |