Infrared outdoor heaters utilising R7s 1300W infrared lamps (supplied), and see RS 739-3536 for replacements.
Electrically terminated via 3 metres of 3 core 1.5mm² cable fitted with a 13A rubber plug top. Mesh grille front cover. Heating area 8 to 10m² depending on mounting height. Minimum mounting height 1.8m. Width 345mm x D 180mm x H 370mm including fixing arm. Available in black (RS 739-3539) or white (RS 739-3532)
Wattage = 1.3 kW
Lamp Base = R7s
Voltage Rating = 230 V ac
Length = 255 mm
RS Components, Ltd. | |
---|---|
Product Category | Infrared Emitter Lamps |
Product Number | 7393536 |
Lamp Power | 1300 to ? watts |