Clear infrared lamps are used for radiant heating and are popular in applications that require instant shortwave drying. They are also suitable for use in heated counters in restaurants and cafes.
Instant shortwave radiant heat. Economical to run. Instant heat. Dimmable. Manufactured from 10mm diameter quartz. Universal mounting orientation
Wattage = 1 kW
Lamp Base = X Strap
Voltage Rating = 230 V
Length = 370 mm
Diameter = 10mm
Lamp Finish = Clear
RS Components, Ltd. | |
---|---|
Product Category | Infrared Emitter Lamps |
Product Number | 7960350 |
Lamp Power | 1000 to ? watts |