Ducon Environmental Systems Datasheets for Scrubbers
Air scrubbers, wet scrubbers, and gas scrubbers are air pollution control devices that use a high-energy liquid spray to remove aerosol and gaseous pollutants from an air stream. The gases are removed either by absorption or chemical reaction.
Scrubbers: Learn more
| Product Name | Notes |
|---|---|
| Ducon Chemical Absorption Towers, also known as Chemical Scrubbers or Gas Scrubbers, are custom designed to absorb and remove SO2, HCl, H2S, NOx, NH3, CO2, TRS, Organics, odors, fumes and... | |
| Ducon Environmental Systems Dry FGD (Dry Sorbent Injection) is used to remove Sulfur dioxide, hydrogen chloride, and other toxic components from flue gases by injecting dry lime, trona, or soda... | |
| Ducon supplies Dry & Wet Electrostatic Precipitators for new applications, upgrade of existing installations and replacement parts. Ducon has operating installations at boilers of sizes up to 600 MW capacity. | |
| Ducon supplies Semi-Dry Removal (SDR) type Dry FGD Flue Gas Desulfurization Systems for removal of acid gases which require very little water. The SDR systems are custom designed to absorb... | |
| Ducon supplies systems to remove or recover the following pollutants: Dioxins, Furans, Benzene, Toluene, Xylene, Ketones, Alcohols, Phenols, Aliphatic, Aromatic and Halogenated organic Compounds, Esters, and other organics. All systems... | |
| Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into... | |
| FEATURES High efficiency absorber design provides up to 98% sulfur dioxide removal with limestone Free from scaling & plugging, hence very low maintenance Low power consumption Ducon's proprietary Ventri Rod... | |
| To remove sub-micron particles from flue gas Ducon's Venturi scrubber uses a wet process utilizing high pressure drop. Our venturi scrubber features a wetted wall inlet that eliminates wet-dry build-up. | |
| Used for Sulfur dioxide removal Simple operation requiring no chemicals Seawater pH of 8.0-8.5 used for alkalinity instead of any chemicals Ducon Q-pack packing provides high removal efficiency and low... |