The Patrol PA-5 is an electronic sounder with a 105 dB output and 80 alarm tones. It is extremely efficient and provides good penetration of acoustical obstacles, thus significantly reducing the required number of sounders. The PA-5 is safe and easy to install.
Safe - an incorrect installation is virtually impossible. Easy - significantly shorter assembly and installation times. Economical - extremely high efficiency and good penetration of acoustical obstacles significantly reduce the required number of sounders. 80 alarm tones, 105 dB. Maximum covering distance of 32 m. IK08 Impact-proof housing. IP66 protection according to EN 60529. 10 year warranty
Supply Voltage = 230 V ac
IP Rating = IP66
Current Type = AC
Number Of Tones = 80
Housing Colour = Red
Mounting Style = Panel Mount
Maximum Decibel = 105dB
Series = PA 5
Base Length = 163.4mm
Minimum Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Audible Alarms |
Product Number | 8463689 |
Mounting | Flush or Panel Mounted; Panel Mount |