Patlite BSV Series is field programmable with MP3 sound files and Optional SD Card. The BSV series is an ultra-thin panel mount MP3 voice annunciator. Adjustable sound level from 0 dB to 87 dB at 1 m with front control access for easy adjustments and changes to the messages. Can store up to 15 messages in binary input and playing time up to 63.5 seconds.
Only 19.9 mm Thickness. Field programmable with MP3 sound files. Adjustable sound level from 0 dB to 87 dB @ 1 m. Front control access for easy adjustments . Up to 63 sec playing time. Up to 15 messages in binary input. IP54 Protection
Supply Voltage = 12 - 24 V dc
IP Rating = IP54
Decibels at 1 Metre = 87dB
Current Type = DC
Mounting Style = Panel Mount
Series = BSV 24
Base Length = 75mm
Standards Met = CE, UL
Maximum Temperature = +50°C
Special Features = Easy Installation, Extended Playback, Message Rewriting, Thin Design
RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Audible Alarms | Audible Alarms |
Product Number | 1249247 | 70038971 |
Product Name | ELECTRONIC PART | |
Mounting | Flush or Panel Mounted; Panel Mount | Flush |