Pfannenberg Sounder, Patrol Series PA 10

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sounder, Patrol Series - PA 10 - Pfannenberg
Lancaster, NY, USA
Sounder, Patrol Series
PA 10
Sounder, Patrol Series PA 10
Our PA 10 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 110 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 110 dB (A) nominal sound pressure level 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 6.7 inch (170 mm) h x 8.4 inch (214 mm) w x 6.1 inch (156 mm) d Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3

Our PA 10 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 110 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty

Product Overview

  • 110 dB (A) nominal sound pressure level
  • 80 alarm tones with 4 stages
  • Emit different tones based on alarm circumstances
  • Internal volume control
  • Polycarbonate/ABS blend housing
  • UL Type 4/4X, IP 66 ingress protection
  • 6.7 inch (170 mm) h x 8.4 inch (214 mm) w x 6.1 inch (156 mm) d
  • Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Audible Alarms
Product Number PA 10
Product Name Sounder, Patrol Series
Features VolumeControl
Agency Approvals UL
Sound Level 110 dB
Frequency 150 to 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signal - AV1-LED-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Combination; Flashing
View Details
Industrial Horn 24V DC Industrial Horn - 855H-BCD24BDR3 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Green
View Details
 - 2279999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface Mount
Sound Level 107 dB
Supply Voltage DC or Battery
View Details
PCT Alarm -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
Specialty Applications Vehicle
Sound Level 105 dB
Operating Voltage 60 volts
View Details