ICC Cable Solutions Buzzer, AC Piezo,continued, 240Vdc, 90dB@30cm, 500Hz, 2 screw lugs BRP4549S-240-CP

Suppliers

Company
Product
Description
Supplier Links
Buzzer, AC Piezo,continued, 240Vdc, 90dB@30cm, 500Hz, 2 screw lugs - 70115739 - Allied Electronics, Inc.
Fort Worth, TX, USA
Buzzer, AC Piezo,continued, 240Vdc, 90dB@30cm, 500Hz, 2 screw lugs
70115739
Buzzer, AC Piezo,continued, 240Vdc, 90dB@30cm, 500Hz, 2 screw lugs 70115739
Buzzer, AC Piezo,continued, 240Vdc, 90dB@30cm, 500Hz, 2 screw lugs

Buzzer, AC Piezo,continued, 240Vdc, 90dB@30cm, 500Hz, 2 screw lugs

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70115739
Product Name Buzzer, AC Piezo,continued, 240Vdc, 90dB@30cm, 500Hz, 2 screw lugs
Mounting Flush or Panel Mounted
Sound Level 75 to 85 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LP7 StreamLine® Low Profile Combination Sounder/Strobe - LP7-18-30B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals CE
Sound Level 92 to 110 dB
View Details
 - 2279911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Bell
Mounting Surface Mount
Sound Level 95 dB
View Details
Industrial Horn 230V AC Industrial Horn - 855H-BCA20BDR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
PCT Alarm -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
Specialty Applications Vehicle
Sound Level 105 dB
Operating Voltage 60 volts
View Details