Patlite (USA) Corporation Alarm,Audible,12/24VDC, 4W, Black BD-24E-K

Suppliers

Company
Product
Description
Supplier Links
Alarm,Audible,12/24VDC, 4W, Black - 70038907 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm,Audible,12/24VDC, 4W, Black
70038907
Alarm,Audible,12/24VDC, 4W, Black 70038907
The panel-mount BD Series stores 32 different warning sounds conveniently arranged for playback suitable in noisy factories. Sound style choices include alarms, chimes and melodies. The sounds in one group can be re-programmed using an optional SD card.

The panel-mount BD Series stores 32 different warning sounds conveniently arranged for playback suitable in noisy factories. Sound style choices include alarms, chimes and melodies. The sounds in one group can be re-programmed using an optional SD card.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70038907
Product Name Alarm,Audible,12/24VDC, 4W, Black
Sound Level 85 to 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - 9010725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Bell
Mounting Surface Mount
Sound Level 106 dB
View Details
2 Ckt Panel Mount Alarm 2 Ckt Panel Moun - 855PD-B20MEC1422 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
PCT Alarm -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
Specialty Applications Vehicle
Sound Level 105 dB
Operating Voltage 60 volts
View Details