United Technologies Corporation Stack Light Module 105XBRIRBA120A

Description
FLASHING/STEADY LIGHT TYPE 4.5 INCH DIA X 4.62 INCH H SIZE UL 595, UL 1598A, UL 1638, UL 1604, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE LED LAMP TYPE 0.1 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED, BLUE, AMBER LENS COLOR 65 FPM (BLUE), 120 FPM (AMBER), 240 FPM (RED) FLASH RATE XTRA-BRITE[TM], XTRA-SAFE[TM] BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR/MARIN E MOUNTING 3/4 INCH SURFACE/CONDUIT/WALL LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 105XBRI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 105XBRIRBA120A - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
105XBRIRBA120A
Stack Light Module 105XBRIRBA120A
FLASHING/STEADY LIGHT TYPE 4.5 INCH DIA X 4.62 INCH H SIZE UL 595, UL 1598A, UL 1638, UL 1604, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE LED LAMP TYPE 0.1 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED, BLUE, AMBER LENS COLOR 65 FPM (BLUE), 120 FPM (AMBER), 240 FPM (RED) FLASH RATE XTRA-BRITE[TM], XTRA-SAFE[TM] BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR/MARIN E MOUNTING 3/4 INCH SURFACE/CONDUIT/WALL LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 105XBRI MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 4.5 INCH DIA X 4.62 INCH H SIZE
  • UL 595, UL 1598A, UL 1638, UL 1604, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • RED, BLUE, AMBER LENS COLOR
  • 65 FPM (BLUE), 120 FPM (AMBER), 240 FPM (RED) FLASH RATE
  • XTRA-BRITE[TM], XTRA-SAFE[TM] BRAND
  • BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN
  • LAMP LIFE 148000 HR
  • APPLICATION INDOOR/OUTDOOR/MARINE
  • MOUNTING 3/4 INCH SURFACE/CONDUIT/WALL
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 105XBRI MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 105XBRIRBA120A
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

120mm Industrial Beacon 120 mm Beacon - 855BM-N24DH4 - Allen-Bradley / Rockwell Automation
Specs
Color Red
View Details
 - 1237167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Visual Indicators Combination
View Details
225 Electraray® Rotating Warning Light - 225-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
 - KJSB 82mm Rotating - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Mounting Direct Mount
Agency Approvals IP23
Visual Indicators Revolving; LightBar
View Details