The WE and WEP series signal towers have been designed in an ultra slim half-moon shaped enclosure. This allows for the body to be mounted directly to the wall/equipment without the need for a mounting bracket and extension pole. This also allows for the unit to be mounted horizontally or vertically with an IP65 rating. Each tier has multiple LEDâs directed across each other projecting light across a broad peripheral area ensuring an even intensity of light at the sides as well as the front.
Features:. Clear vertical-cut lens for enhanced illumination over a wide perspective. Has an optional built-in audible alarm (FB type) with an output of 90dB (at 1m). Installation can be vertical or horizontal. Two body colour selections of chrome plated or ivory white. Lens made of superior impact and heat resistant polycarbonate resin. Both NPN and PNP Compatible for direct connection to a PLC (24 V dc only). Two lighting patterns of flashing and continuous lighting. Dust and water resistance rating of IP65 (except for FB type: IP54). Available colours are in Red, Amber, Green, Blue, and Clear/White.
Series = WEP
Number of Light Elements = 5
Lens Colour = Red/Green/Amber/Blue
Bulb Type = LED
Light Effect = Steady
Sounder Component = No Sounder Component
Mounting Style = Wall Mount
Height = 236mm
Base Diameter = 90mm
Connection Type = Cable
RS Components, Ltd. | |
---|---|
Product Category | Warning Lights |
Product Number | 8641472 |
Mounting | Wall Mount |