Series SC Sill Cock Faucets are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series SC is ideal for inside and outside installations requiring non-continuous pressure such as general outside gardening and lawn uses. Specific models available with various types of connections and handles (threaded or solder with hose connections). Maximum Working Pressure:125psi (8.6 bar) CWP.
Watts | |
---|---|
Product Category | Sink Faucets |
Product Number | SC-3 |
Product Name | Lawn Faucet Sillcock with Cast Iron Handwheel |
Applications | Commercial |
Maximum Pressure | 125 psi (87.97 m H2O) |
Material | Brass |
Mounting | Wall |