P. E. Guerin Dekko Deck-Mount Roman Tub Spout: Nº 13806 Two-Valve Deck-Mount Tub Set with Knobs 13806

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dekko Deck-Mount Roman Tub Spout: Nº 13806 Two-Valve Deck-Mount Tub Set with Knobs - 13806 - P. E. Guerin
New York, NY, USA
Dekko Deck-Mount Roman Tub Spout: Nº 13806 Two-Valve Deck-Mount Tub Set with Knobs
13806
Dekko Deck-Mount Roman Tub Spout: Nº 13806 Two-Valve Deck-Mount Tub Set with Knobs 13806
Nº 13810 Three-Valve Deck-Mount Tub Set with Knobs Nº 13811 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.

Nº 13810 Three-Valve Deck-Mount Tub Set with Knobs
Nº 13811 Three-Valve Deck-Mount Tub Set with Levers
All matching bathroom accessories available.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 13806
Product Name Dekko Deck-Mount Roman Tub Spout: Nº 13806 Two-Valve Deck-Mount Tub Set with Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Gooseneck Faucets -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polyvinylidene Fluoride (PVDF)
View Details
Tee Handle Sillcock - SC-2 - Watts
Specs
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details