Model 1500FP is a continuous-duty industrial vacuum using state-of-the-art pulse jet filter cleaning technology and filter media for fine powders in both portable or stationary (central vac) applications. It can support five (5) operators with 1.5" hoses and tools, or three (3) operators with 2" hoses and tools. It is the only portable vacuum with a standard 55-gallon drum collection container for easy disposal and material handling of collected materials.
VAC-U-MAX | |
---|---|
Product Category | Vacuum Cleaners |
Product Number | Model 1500FP |
Vacuum Type | Portable / Pedestrian Unit (optional feature); Stationary (optional feature) |
Media Vacuumed | Dry |
Technology | Regenerative |
Applications | FinePowders; General Cleaning |
Features | Continuous Duty |