VAC-U-MAX Datasheets for Vacuum Cleaners

Vacuum cleaners are capable of picking up large quantities of material and/or liquids. They can be portable devices or part of a central vacuum system.
Vacuum Cleaners: Learn more

Product Name Notes
STANDARD EQUIPMENT: Vacuum power head with: Two (2) Carbon-brush type vacuum motors. Extra-Large PTFE (Teflon) dust filter and support cage. Sequential motor starting to ease starting load. Large motor enclosure...
Model 1020B, available with a 10HP motor or a 15 HP motor, is a continuous-duty industrial vacuum designed for non-dusty materials such as cast iron or steel or aluminum chips...
Model 1020FP, available in 10HP and 15 HP, is a continuous-duty vacuum with continuous dual-pulse jet filter cleaning. It is designed for difficult powders in stationary (central vacuum) or portable...
Model 1020MFS-10HP is a continuous-duty vacuum with heavy-duty manual filter cleaning mechanism. It is designed for difficult powders in portable applications. The powerful positive-displacemen t pump works harder and increases...
Model 110 MFS is a continuous-duty portable vacuum designed to handle the most difficult powders, as well as metal chips, bakery products, etc. It can support one operator up to...
Model 1500 Compact is the most powerful portable industrial vacuum, which can be moved by an operator through industrial doorways. It is designed for large bulky materials such as metal...
Model 1500FP is a continuous-duty industrial vacuum using state-of-the-art pulse jet filter cleaning technology and filter media for fine powders in both portable or stationary (central vac) applications. It can...
STANDARD EQUIPMENT: 36” diameter filter housing for low “can velocity”, with radial inlet and internal deflector to direct incoming materials into collection hopper. Nineteen (19) PTFE high efficiency pleated bag...
The MDL30 PFC and the MDL55 PFC are ideal for cleaning up fine powders such as Powder Paints. Similar to our standard Air Vac this one is equipped with a...
The Model 110 Basic is a continuous-duty shop-type vacuum for general purpose cleaning. It features a low-noise vacuum producer and an easy-access Teflon-coated washable filter.
The VAC-U-MAX Air operated vacuum cleaner is the workhorse of our line. Available in several configurations it will clean up everything that will fit in the material hose. It is...
The VAC-U-MAX Submerged Recovery Vacuum Cleaner is designed specifically to pick up explosive powders in a safe way. Material is brought in under level of fluid to minimize any threat...
The VAC-U-MAX TK unit mounts directly to the top of a 30 gallon or 55 gallon closed top drum. It is ideal for cleaning up liquid spills and recovering the...
48” diameter filter housing for low “can velocity”, with abrasive resistant inlet and internal deflector to direct incoming materials into collection hopper. 37 SBPE, high efficiency pleated cartridge filters rated...