The TD2943 sanitary temperature sensor from ifm with alphanumeric color display and integrated temperature probe features one analog output (4-20 ma). The temperature transmitter has a factory setting of 0-300 °F and is programmable between -58-302 °F with IO-Link. The TD2943 sanitary temperature sensor with superior protection rating IP67/68/69K features a Pt1000 measuring element. The unit has a 2" triclamp process connection. The TD2943 temperature sensor with M12 connector is the optimum solution for temperature monitoring in sanitary applications. FDA and 3A approved.
ifm electronic gmbh | Automation24, Inc. | |
---|---|---|
Product Category | RTD Temperature Transmitters | RTD Temperature Transmitters |
Product Number | TD2943 | |
Product Name | Temperature transmitter with display | Temperature transmitter ifm efector TD2943 |
Output | Analog Current (Typical 4-20 mA) | Analog Current (Typical 4-20 mA) |
Features | Digital or Analog Display | |
Reference Material | Platinum | Platinum |
Reference Resistance | 1000 Ohms | 1000 Ohms |