Minco Dual Element RTDs S9050PEPE20T425Z400

Description
Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Redundant measurement feedback Average temperature readings High dielectric strength Temperature limit: 180°C (356°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Element RTDs - S9050PEPE20T425Z400 - Minco
Minneapolis, MN, United States
Dual Element RTDs
S9050PEPE20T425Z400
Dual Element RTDs S9050PEPE20T425Z400
Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Redundant measurement feedback Average temperature readings High dielectric strength Temperature limit: 180°C (356°F)

Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body.

For applications requiring:

  • Reliable and continuous monitoring
  • Redundant measurement feedback
  • Average temperature readings
  • High dielectric strength
  • Temperature limit: 180°C (356°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S9050PEPE20T425Z400
Product Name Dual Element RTDs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Temperature probe sensor - TT2250 - ifm electronic gmbh
Specs
Sensed Temperature -40 to 302 F (-40 to 150 C)
Element Material Platinum
Reference Resistance 1000 Ohms
View Details
Thermocouple Assemblies with B-Series Terminal Head -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details