Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with most control and monitoring systems. Minco economy sensors feature insulated leads, installed and strain relieved for final construction. Available configurations fit most applications.
For applications requiring:
Minco | |
---|---|
Product Category | RTD Temperature Probes |
Product Number | S101733PF3T160 |
Product Name | Bolt-On and Economy Sensors |
Sensed Temperature | -58 to 500 F (-50 to 260 C) |
Element Material | Platinum |
Reference Resistance | 1000 Ohms |
# of Lead Wires Per Element | 3 |
RTD Temp. Coefficient (Alpha) | 0.0039 # |