ifm electronic gmbh Temperature probe sensor TT2050

Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure rating Variable process connection using adapters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature probe sensor - TT2050 - ifm electronic gmbh
Essen, Germany
Temperature probe sensor
TT2050
Temperature probe sensor TT2050
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure rating Variable process connection using adapters
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Very short response time for use in processes with fast temperature fluctuations
  • Robust stainless steel housing with high protection rating and high pressure rating
  • Variable process connection using adapters
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category RTD Temperature Probes
Product Number TT2050
Product Name Temperature probe sensor
Sensed Temperature -40 to 302 F (-40 to 150 C)
Element Material Platinum
Reference Resistance 1000 Ohms
Diameter or Width Range 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature probe sensor - TT0291 - ifm electronic gmbh
Specs
Sensed Temperature -40 to 302 F (-40 to 150 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature sensor with display - TN2333 - ifm electronic gmbh
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Element Material Platinum
Reference Resistance 1000 Ohms
View Details
2 suppliers
temperature plug for hygienic applications - TP2005 - ifm electronic gmbh
Specs
Sensed Temperature -148 to 572 F (-100 to 300 C)
Shock Survivability 50 g
Vibration Survivability 20 g
View Details
Temperature cable sensor with process connection - TS5089 - ifm electronic gmbh
Specs
Sensed Temperature -40 to 194 F (-40 to 90 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details