Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M16x2 Thread
DROP FLOAT, RSF10 SERIES; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:RSF10 Series RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Level Sensors | Level Sensors |
Product Number | 725-1098-ND | 27T4548 |
Product Name | Float, Level Sensors | Drop Float, Rsf10 Series; Operating Pressure Max Sensata/cynergy3 |
Device Classification | Sensor Only | |
Measuring Range | 0.9450 inch (24 mm) | |
Media Type | Liquid | Liquid |