Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Win Source Part Number: 1380147-TSF73Y100DN
Category: Sensors, Transducers - Float, Level Sensors
Temperature Range - Operating: -20°C ~ 75°C
Fake Threat In the Open Market: 47 pct.
Type: Liquid, Temperature
MSL Level: 1 (Unlimited)
Mfr: Sensata-Cynergy3
Series: TSF70
Package: Bulk
Product Status: Active
Base Product Number: TSF73Y100
Mounting Type: Panel Mount, M16x2 Thread
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Switch (Single Float)
Voltage Rating: 120VDC, 240VAC
Output Configuration: SPST-NC/NO
Current: 600 mA
Minimum Liquid Specific Gravity: 0.85
Switch Actuation Level: 0.276", 0.464" (7mm, 20mm)
Material - Housing & Prism: Nylon
DigiKey | Win Source Electronics | |
---|---|---|
Product Category | Level Sensors | Level Sensors |
Product Number | 725-1157-ND | TSF73Y100DN |
Product Name | Float, Level Sensors | Sensors, Transducers - Float, Level Sensors |
Device Classification | Sensor Only | Sensor Only |
Measuring Range | 0.2760 to 0.4640 inch (7.01 to 11.79 mm) | |
Media Type | Liquid | Liquid |