The CNCR-120 sensor is suited for non-contact liquid level measurement at distances up to 49 feet in applications requiring a high level of environmental protection. It is offered with either a two-wire 4-20 mA or four-wire Modbus output and a choice of a 1.5-inch threaded or straight NPT connection. The CNCR-120 has the cable outlet on the top for installation on the top of the vessel using a 16, 32, or 82-foot pigtail cable connection. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. IP66/IP68 enclosure ratings provide environmental protection from dust and moisture ingress. The CNCR-120 has FM/CSA/CE approvals for unclassified areas or is offered with optional ATEX/ICEx zone 1, 1/2 or FM/CSA/ATEX/ICEx Class I, II, III approvals.
BinMaster, Inc. | |
---|---|
Product Category | Level Sensors |
Product Number | CNCR 120 |
Product Name | 80 GHZ COMPACT NON-CONTACT RADAR 49’ CABLED (TOP) |
Device Classification | Sensor Only |
Measuring Range | 588 inch (14935 mm) |
Accuracy (Continuous Level) | 0.0800 +/-inch (2.03 +/-mm) |
Media Type | Liquid |
Level Measurement Type | Continuous Level |