The conductive point level detector Liquipoint T FTW32-A2D5EB0A from Endress+Hauser with a probe length of 180" is ideal for gathering conductive liquids without adhesion with a minimum conductivity of 10 µS/cm. The Liquipoint FTW31 is used in particular for overflow protection and pump protection in cleaning and filter systems and allows reliable multipoint detection. The conductive point level detector Liquipoint T FTW32-A2D5EB0A with process connector 1 1/2" NPT is connected via a 1/2" NPT cable gland.
Automation24, Inc. | |
---|---|
Product Category | Level Sensors |
Product Name | Conductive point level detector Endress+Hauser Liquipoint T FTW32-A2D5EB0A |
Device Classification | Sensor System |
Measuring Range | 177 inch (4500 mm) |
Media Type | Liquid |
Level Measurement Type | Single Point or Multi-Point Level |