Larch Networks Datasheets for Access Points
Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure.
Access Points: Learn more
| Product Name | Notes |
|---|---|
| LN-290M is a high-performance and high-speed indoor 11ax 1800Mbps dual band AP base station. It adopts the excellent and powerful industrial grade wifi 6 Mediatek chip which supports both 2.4GHz... | |
| LN300HWX is a high-performance and highspeed outdoor 11ax 1800Mbps dual-band AP base station. It adopts the excellent and powerful industrial grade wifi6 QUALCOMM chip which supports both 2.4GHz and 5.8GHzdual-band. | |
| The LN-290Q is a high-performance, high-speed indoor 11ac 1200Mbps dual-band base station. It uses a professional industrial-grade Qualcomm chip to provide 2.4GHz and dual 5.8GHz wireless services, with 1 Gigabit... |