Larch Networks Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| 10-Gigabit Managed Switches is an ideal Combination of Features and Affordability. To stay ahead in a competitive marketplace, small businesses need to make every dollar count. That means getting the... | |
| 10-Gigabit Managed Switches is ideal Combination of Features and Affordability. To stay ahead in a competitive marketplace, small businesses need to make every dollar count. That means getting the most... | |
| Larch Networks acquired great knowledge and experience in developing Industrial/Rugged switches for customers. The industrial Ethernet switches are designed for use in harsh environments and allow you to build cost-effective,... | |
| LN-2316XF8C-4XGF is the Layer 2 managed Gigabit switch. The series deliver full Gigabit access and unparalleled scalability to 10G performance. It provides high-density performance with 128 Gbps switching capacity. LN-2316XF8C-4XGF... | |
| LN-3524Y-6Z is High performance, multi service aggregation or TOR (Top-of-Rack) switch for telco access, security and cloud, with 6 x 100G/40G(QSFP28)+ 24 x 10G/1GSFP+) interfaces. LN-3524Y-6Z switch is an advanced... | |
| LN-3548Y-6Z is High performance, multi service aggregation or TOR (Top-of-Rack) switch for telco access, security and cloud, with 6 x 100G/40G(QSFP28)+ 48 x 10G/1GSFP+) interfaces. LN-3548Y-6Z switch is an advanced... | |
| LN-3624Y-2Z is High performance, multi service aggregation or TOR (Top-of-Rack) switch for telco access, security and cloud, with 2 x 100G/40G(QSFP28)+ 24 x 25G/1G (SFP28)interfaces. LN-3624Y-2Z switch is an advanced... | |
| LN-4332Z4 is a high port density switch with 32 x QSFP56-DD ports in a single 1RU and single packet forwarding engine, suitable for Datacenters that need unprecedented speed. With 32... | |
| LN-4348Y-8Z is a high port density switch with 48 x SFP28 + 8 x QSFP28 ports in a single1RU for data centers and high-end campus networks.LN-4348Y-8Z with 48 x 25... | |
| The POF switch directs data traffic between your devices over an Ethernet network, connecting your home or office equipment to the benefits of Plastic Optical Fiber. | |
| This is affordable managed switch that provides a reliable foundation for your business network. It delivers the features you need to improve the availability of your critical business applications, protect... | |
| This switch is a high port density Gigabit Ethernet fiber switch with four 10G uplink ports. By inserting a CSFP transceiver with two bidirectional fiber ports into a CSFP port,... | |
| This switch series is the latest generation of Web-Smart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and... | |
| This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and... |