From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 003 series 90 degree swivel union is designed for heavy use. This economical swivel uses a hardened and ground shaft, impregnated Teflon seals, and deep-groove ball bearings. The 003 series is able to withstand high pressures, moderate speeds, and high side loads.
| Rotary Systems, Inc. | |
|---|---|
| Product Category | Rotary Unions |
| Product Number | 10052-0301-000 |
| Product Name | Series RU003 90 Degree Swivel Union with Bearings |
| Number of Ports | 2 |
| Media / Application | Air / Pneumatic; Hydraulic Fluid |
| Port Size | 3/8" |
| Connection | Male NPT |
| Port Direction | Straight |