TE Connectivity Power Relays 6-1419111-6

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 6-1419111-6 - TE Connectivity
Berwyn, PA, United States
Power Relays
6-1419111-6
Power Relays 6-1419111-6
Body Features Insulation Special Features : 5000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 30 G  [1.058 OZ ] Contact Features Contact Arrangement : 3 Form C (3 CO) Contact Current Class (AMP) : 5 - 10, 10 - 20 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles : 3 Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil (MM) : 3 Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 29 MM  [1.14 INCH ] Product Length : 28 MM  [1.1 INCH ] Product Width : 22.5 MM  [.885 INCH ] Width Class (Mechanical) (MM) : 20 - 25 Electrical Characteristics Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 1, .79 Coil Power Rating Class (VAMP) : .5 - 1 Coil Resistance (OHM) : 192 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VAC) : 24 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Socket Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Industrial Panel Plug-In Relay Connection Type : Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Insulation Special Features : 5000V Initial Surge Withstand Voltage between Contacts & Coil
  • Product Weight : 30 G  [1.058 OZ ]

Contact Features


  • Contact Arrangement : 3 Form C (3 CO)
  • Contact Current Class (AMP) : 5 - 10, 10 - 20
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Material : AgNi90/10
  • Contact Number of Poles : 3

Dimensions


  • Height Class (Mechanical) (MM) : 25 - 30
  • Insulation Clearance Between Contact & Coil (MM) : 3
  • Insulation Clearance Class (MM) : 2.5 - 4
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 29 MM  [1.14 INCH ]
  • Product Length : 28 MM  [1.1 INCH ]
  • Product Width : 22.5 MM  [.885 INCH ]
  • Width Class (Mechanical) (MM) : 20 - 25

Electrical Characteristics


  • Coil Magnetic System : Monostable, AC
  • Coil Power Rating AC (VAMP) : 1, .79
  • Coil Power Rating Class (VAMP) : .5 - 1
  • Coil Resistance (OHM) : 192
  • Coil Special Features : UL Coil Insulation Class F
  • Coil Voltage Rating (VAC) : 24
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 20
  • Contact Limiting Short-Time Current (AMP) : 300
  • Contact Switching Load (Min) : 10mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Insulation Creepage Class (MM) : 3 - 5.5
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200

Mechanical Attachment


  • Product Mount Type : Socket

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In
  • Relay Connection Type : Plug-In

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range (DEGC) : -40 - 70
Supplier's Site Datasheet
Power Relay, 3Pdt, 110Vdc, 10A, Socket Rohs Compliant Schrack Te Connectivity - 70AH6452 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pdt, 110Vdc, 10A, Socket Rohs Compliant Schrack Te Connectivity
70AH6452
Power Relay, 3Pdt, 110Vdc, 10A, Socket Rohs Compliant Schrack Te Connectivity 70AH6452
POWER RELAY, 3PDT, 110VDC, 10A, SOCKET ROHS COMPLIANT: YES

POWER RELAY, 3PDT, 110VDC, 10A, SOCKET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 6-1419111-6 70AH6452
Product Name Power Relays Power Relay, 3Pdt, 110Vdc, 10A, Socket Rohs Compliant Schrack Te Connectivity
Poles Triple Pole (TP)
Number if >4 3 #
Approvals EU ELV Compliant; RoHS RoHS
AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393105-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1461208-4 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Power Relays - 1-1393092-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
High Voltage Relays - 7-1618240-6 - TE Connectivity
Specs
Poles Single Pole (SP)
Throw Single Throw
Approvals Not EU ELV Compliant
View Details