General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
RELAY GEN PURPOSE SPST 16A 5V
DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Electromechanical Relays | High Voltage Relays |
Product Number | JV1AP-5V-ND | JV1AP-5V |
Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
Relay Type | General | |
Mounting | PCBoard | Through Hole |
Poles | Single Pole (SP) | Single Pole (SP) |