RELAY GEN PURPOSE DPDT 8A 120V
Win Source Part Number: 1091753-RJ2S-C-A120
Category: Relays>Power Relays, Over 2 Amps
Series: RJ
Termination Style: Plug In
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 1
Coil Resistance: 6.4 kOhms
Coil Current: 7.5 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 120VAC
Contact Rating (Current): 8 A
Switching Voltage: 250VAC - Nom
Release Time: 10 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): RJ2S-CL-A120; MY2 AC110/120 (S); MY2I4AC110120; RQ2V-CN-A115; 8869930000; 8870220000;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Must Operate Voltage: 96 VAC
Must Release Voltage: 36 VAC
HTSUS: 8536.49.0050
Mfr: IDEC
Other Names: 1885-1423
Base Product Number: RJ2S
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Relay, DPDT, 8A, 120VAC Coil
RJ Series Relays, Screw Output Terminal
The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays.
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Acme Chip Technology Co., Limited | Win Source Electronics | DigiKey | Galco Industrial Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
Product Number | RJ2S-C-A120 | 1091753-RJ2S-C-A120 | 1885-1423-ND | RJ2S-C-A120 | 70172782 | 33K1050 |
Product Name | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | IDEC General Purpose | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC;Plug-In | Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec |
Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
AC Coil Voltage | 120 volts | 120 volts | 120 volts | |||
Mounting | Socket or Plug-in Style; Socketable | PCBoard; Socketable | Socketable | Socket or Plug-in Style; Socket | ||
Operating Temp | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) |