Coto Technology 7000 Series Reed Relay 7102-12-1100

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7000 Series Reed Relay - 7102-12-1100 - Coto Technology
North Kingstown, RI, USA
7000 Series Reed Relay
7102-12-1100
7000 Series Reed Relay 7102-12-1100
The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for high quality and reliability with versatile switching capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.

The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for high quality and reliability with versatile switching
capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.

Supplier's Site
Shenzhen, China
Relays - Reed Relays
7102-12-1100
Relays - Reed Relays 7102-12-1100
RELAY REED DPST 500MA 12V

RELAY REED DPST 500MA 12V

Supplier's Site
Reed Relays - 306-1285-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1285-ND
Reed Relays 306-1285-ND
RELAY REED DPST 500MA 12V

RELAY REED DPST 500MA 12V

Supplier's Site Datasheet
Reed Relay, Dpst, 12V Coto Technology - 29H2365 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpst, 12V Coto Technology
29H2365
Reed Relay, Dpst, 12V Coto Technology 29H2365
REED RELAY, DPST, 12V

REED RELAY, DPST, 12V

Supplier's Site

Technical Specifications

  Coto Technology Acme Chip Technology Co., Limited DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays
Product Number 7102-12-1100 7102-12-1100 306-1285-ND 29H2365
Product Name 7000 Series Reed Relay Relays - Reed Relays Reed Relays Reed Relay, Dpst, 12V Coto Technology
Relay Type Reed Relay
Mounting PCBoard Through Hole PCBoard
Poles Single Pole (SP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Solenoid Relays - 24124 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Maximum Switching Current 85.00 amps
View Details
3 suppliers
Power Relays - 1-1415012-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Aerospace Relays -  - Kelco Industries
Kelco Industries
Specs
Relay Type MilSpec
View Details