Description:
2,060 GPH fuel water separator of the SWK-2000 Series. Filter can be mounted directly on diesel engine.
Click to download Literature
Features Specifications Options Spare Parts Related Products Separates water and particulate from diesel fuel
Backflush capability extends period of time between element replacements
Low restriction reduces wear on fuel pumps and ensures full RPMs
Compatible with B100 bio-diesel
Available with a variety of filter options
Manual switchover to secondary filter
Flow Rate: 2,060 GPH / 7,800 LPHRestriction at Max Flow and 30 Micron Element: .95 in. Hg.Ports: 2" Female NPT GrayEquipped with 30 micron element
Available In:Filter assembly with the combination of water contacts, potential free probes, stainless steel valves and/or gauge
No Spare Parts
No Related Products
Separ of the Americas, Inc. | |
---|---|
Product Category | Oil and Water Separators |
Product Name | SWK-2000-130 Duplex, Metal Bowl |