An ecologically sound solution for the problems associated with oily compressed air condensate. Efficiently separates oil and water from compressed air condensate. Water can be discharged into foul drain, oil is collected for safe disposal. Uses activated carbon filtering. Replacement carbon filter packs and vent filters . Temperature range +5°C to +35°C. Timer and Solenoid facility
Manufacturer Series = ES2000
Typical Flow = 10 ((Climate Condition 1, Refrigeration Dryer, Band C - Diesters, Triesters, PAG), 13 (Climate Condition 1, Refrigeration Dryer, Band B - Mineral, PAO, TMP, PE), 14 (Climate Condition 1, No Refrigeration Dryer, Band C - Diesters, Triesters, PAG), 15 (Clim
Typical Flow Rated At = 7bar
Element Material = Carbon
Minimum Operating Temperature = +5°C
Maximum Operating Temperature = +35°C
Maximum Operating Pressure = 16 bar
RS Components, Ltd. | |
---|---|
Product Category | Oil and Water Separators |
Product Number | 4462503 |
Technology | Pneumatic Separators |