Micro mist separators from SMC are lightweight and easy to install, minimising the time spent on installation. The bowl guards in the AFD series are clear enabling users to view from any angle.
Simple and interchangeable mounting. Lightweight design
Manufacturer Series = AFD
Typical Flow = 120 L/min
Typical Flow Rated At = 0.7MPa
Port Connection = G 1/8
Filtration Size = 0.01µm
Port Connection Thread Size = 1/8 in
Minimum Operating Temperature = -5°C
Maximum Operating Temperature = +60°C
Maximum Operating Pressure = 1 MPa, 1.5 MPa
Port Connection Thread Standard = G
RS Components, Ltd. | |
---|---|
Product Category | Oil and Water Separators |
Product Number | 7831882 |
Technology | Pneumatic Separators |