Pfannenberg Filter Mat 18611600036

Description
The filter fan has a new-to-the-market pleated fabric filter and louvre design that gives a high airflow at IP55. Its unique, patented water and dust pre-separation in the lamellas ensures that the majority of water and dust never reach the filter mat, extending its lifetime and therefore reducing the maintenance requirements. The Click and Fit design eliminates the need for fixings, providing hardware-free installation and filter mat changing, giving a unique user-friendly product. The new filterfan generation comprises IP54 variants, which filter to the improved G3 specification, and IP55 versions capable of G4 level filtration, with EMC versions of both. It features a new, patented 4-corner locking / fastening system, the terminal is of a cage clamp design and its position is changeable through 90° step turns to accommodate differing wiring directions. The units in the range are completely reversible to either introduce or extract air from the enclosure. Provision is made for mounting a thermostat on the rear face of all exhaust filters to reduce energy consumption. IP55 variants are also UV stable and suitable for use in outdoor applications without any extra protection. The cutouts are compatible with the previous generation and with those used by major competitors. Extremely high air flow (highest in the market). Reversibility. Click and fit design. High filter life. Fully certified. 25 design patents. Colour: RAL 7035 (except Manu Part No suffix 50 Inch : RAL 9011 / Black). Manu Part No prefix PFA indicates a snap fit exhaust filter. Manu Part No suffices 1055 & 2055 indicate IP54, suffix 3055 indicates IP55 Filter Type = Mat Dimensions = 212 x 200mm Length = 212mm Width = 200mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7444618 - RS Components, Ltd.
Corby, Northants, United Kingdom
The filter fan has a new-to-the-market pleated fabric filter and louvre design that gives a high airflow at IP55. Its unique, patented water and dust pre-separation in the lamellas ensures that the majority of water and dust never reach the filter mat, extending its lifetime and therefore reducing the maintenance requirements. The Click and Fit design eliminates the need for fixings, providing hardware-free installation and filter mat changing, giving a unique user-friendly product. The new filterfan generation comprises IP54 variants, which filter to the improved G3 specification, and IP55 versions capable of G4 level filtration, with EMC versions of both. It features a new, patented 4-corner locking / fastening system, the terminal is of a cage clamp design and its position is changeable through 90° step turns to accommodate differing wiring directions. The units in the range are completely reversible to either introduce or extract air from the enclosure. Provision is made for mounting a thermostat on the rear face of all exhaust filters to reduce energy consumption. IP55 variants are also UV stable and suitable for use in outdoor applications without any extra protection. The cutouts are compatible with the previous generation and with those used by major competitors. Extremely high air flow (highest in the market). Reversibility. Click and fit design. High filter life. Fully certified. 25 design patents. Colour: RAL 7035 (except Manu Part No suffix 50 Inch : RAL 9011 / Black). Manu Part No prefix PFA indicates a snap fit exhaust filter. Manu Part No suffices 1055 & 2055 indicate IP54, suffix 3055 indicates IP55 Filter Type = Mat Dimensions = 212 x 200mm Length = 212mm Width = 200mm

The filter fan has a new-to-the-market pleated fabric filter and louvre design that gives a high airflow at IP55. Its unique, patented water and dust pre-separation in the lamellas ensures that the majority of water and dust never reach the filter mat, extending its lifetime and therefore reducing the maintenance requirements. The Click and Fit design eliminates the need for fixings, providing hardware-free installation and filter mat changing, giving a unique user-friendly product. The new filterfan generation comprises IP54 variants, which filter to the improved G3 specification, and IP55 versions capable of G4 level filtration, with EMC versions of both. It features a new, patented 4-corner locking / fastening system, the terminal is of a cage clamp design and its position is changeable through 90° step turns to accommodate differing wiring directions. The units in the range are completely reversible to either introduce or extract air from the enclosure. Provision is made for mounting a thermostat on the rear face of all exhaust filters to reduce energy consumption. IP55 variants are also UV stable and suitable for use in outdoor applications without any extra protection. The cutouts are compatible with the previous generation and with those used by major competitors.
Extremely high air flow (highest in the market). Reversibility. Click and fit design. High filter life. Fully certified. 25 design patents. Colour: RAL 7035 (except Manu Part No suffix 50 Inch : RAL 9011 / Black). Manu Part No prefix PFA indicates a snap fit exhaust filter. Manu Part No suffices 1055 & 2055 indicate IP54, suffix 3055 indicates IP55
Filter Type = Mat
Dimensions = 212 x 200mm
Length = 212mm
Width = 200mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 7444618
Construction Fan Filters; Filter Media; Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

Dust Collector Filters - 232769013 - Camfil APC
Specs
Applications Provides the highest filtration efficiency and best release
Construction Cartridge
Media Type HemiPleat FR PTFE
View Details
127mm Aluminum Fan Filter Assembly - AFK-127 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5 inch (127 mm)
View Details
80mm Aluminum & Stainless Steel Fan Filter, Stainless Steel - 06325-SS - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details