Honeywell International, Inc. Panel Air Filter TRN1427T1

Description
PLEATED TYPE 14-1/2 INCH OVERALL WIDTH 27 INCH OVERALL HEIGHT 5 INCH OVERALL DEPTH 500 FPM FLOW RATE UL 900 APPLICABLE STANDARD TRANE PERFECT FIT MEDIA AIR CLEANER APPLICATION -40 TO 140 DEG F TEMPERATURE RATING 22 PERCENT (E1), 61 PERCENT (E2), 87 PERCENT (E3) EFFICIENCY 10 MER VALUE TRANE PERFECTFIT BRAND STATIC PRESSURE DROP 0.17 INCH WC AT 500 FPM STANDARD PACKAGE 3 PER CASE SERIES TRN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Air Filter - TRN1427T1 - Honeywell International, Inc.
Morristown, NJ, USA
Panel Air Filter
TRN1427T1
Panel Air Filter TRN1427T1
PLEATED TYPE 14-1/2 INCH OVERALL WIDTH 27 INCH OVERALL HEIGHT 5 INCH OVERALL DEPTH 500 FPM FLOW RATE UL 900 APPLICABLE STANDARD TRANE PERFECT FIT MEDIA AIR CLEANER APPLICATION -40 TO 140 DEG F TEMPERATURE RATING 22 PERCENT (E1), 61 PERCENT (E2), 87 PERCENT (E3) EFFICIENCY 10 MER VALUE TRANE PERFECTFIT BRAND STATIC PRESSURE DROP 0.17 INCH WC AT 500 FPM STANDARD PACKAGE 3 PER CASE SERIES TRN MODEL
  • PLEATED TYPE
  • 14-1/2 INCH OVERALL WIDTH
  • 27 INCH OVERALL HEIGHT
  • 5 INCH OVERALL DEPTH
  • 500 FPM FLOW RATE
  • UL 900 APPLICABLE STANDARD
  • TRANE PERFECT FIT MEDIA AIR CLEANER APPLICATION
  • -40 TO 140 DEG F TEMPERATURE RATING
  • 22 PERCENT (E1), 61 PERCENT (E2), 87 PERCENT (E3) EFFICIENCY
  • 10 MER VALUE
  • TRANE PERFECTFIT BRAND
  • STATIC PRESSURE DROP 0.17 INCH WC AT 500 FPM
  • STANDARD PACKAGE 3 PER CASE
  • SERIES TRN MODEL
Supplier's Site Datasheet
Panel Air Filter - TRN1427T1 - Honeywell International, Inc.
Morristown, NJ, USA
Panel Air Filter
TRN1427T1
Panel Air Filter TRN1427T1
PLEATED TYPE 14-1/2 INCH OVERALL WIDTH 27 INCH OVERALL HEIGHT 5 INCH OVERALL DEPTH 500 FPM FLOW RATE UL 900 APPLICABLE STANDARD TRANE PERFECT FIT MEDIA AIR CLEANER APPLICATION -40 TO 140 DEG F TEMPERATURE RATING 22 PERCENT (E1), 61 PERCENT (E2), 87 PERCENT (E3) EFFICIENCY 10 MER VALUE TRANE PERFECTFIT BRAND STATIC PRESSURE DROP 0.17 INCH WC AT 500 FPM STANDARD PACKAGE 3 PER CASE SERIES TRN MODEL
  • PLEATED TYPE
  • 14-1/2 INCH OVERALL WIDTH
  • 27 INCH OVERALL HEIGHT
  • 5 INCH OVERALL DEPTH
  • 500 FPM FLOW RATE
  • UL 900 APPLICABLE STANDARD
  • TRANE PERFECT FIT MEDIA AIR CLEANER APPLICATION
  • -40 TO 140 DEG F TEMPERATURE RATING
  • 22 PERCENT (E1), 61 PERCENT (E2), 87 PERCENT (E3) EFFICIENCY
  • 10 MER VALUE
  • TRANE PERFECTFIT BRAND
  • STATIC PRESSURE DROP 0.17 INCH WC AT 500 FPM
  • STANDARD PACKAGE 3 PER CASE
  • SERIES TRN MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Air Filters (industrial)
Product Number TRN1427T1
Product Name Panel Air Filter
Construction Panel Air Filters
Features Pleated
Operating Temperature -40 to 140 F (-40 to 60 C)
Efficiency 22 to 87 %
Unlock Full Specs
to access all available technical data

Similar Products

Dust Collector Filters - 232901002 - Camfil APC
Specs
Applications For higher temperature, abrasive applications or sticky dusts where static dissipation is required
Construction Cartridge
Media Type Dura-Pleat Aluminized
View Details
80mm Aluminum Fan Filter Assembly - AFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.15 inch (80 mm)
View Details
92mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish - 06362-B - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details