Fab-Tex Filtration Inc. Datasheets for Air Filters (industrial)

Industrial air filters reduce the number of particles in the air that passes through them.
Air Filters (industrial): Learn more

Page: 1 2 3 4 5
Product Name Notes
12.75" Outside Diameter Filters
13.8" Outside Diameter Filters
4.7" Mikropul Bottom Access Pleated Filter Elements
5.25" Long Boot Bottom Access Pleated Filter Elements
5.25" Short Boot Bottom Access Pleated Filter Elements
5.5" 2-Bolt Compleat Pleated Filter Elements
Insert Style Fits 6.00" dia. cell plate hole Utilizes re-usable metal insert
Insert Style Fits 6.25" dia. cell plate hole Utilizes re-usable metal insert
Insert Style Fits 6.44" dia. Wheelabrator plate Utilizes re-usable metal insert
At Fab-Tex, you'll find: Replacement filters that fit almost all dust collecting equipment Filters manufactured to meet or exceed OEM specifications An ever-expanding range of media selections customized for your...
Fab-Tex Filtration manufactures a complete range of cartridge filters for dust collection and air pollution control systems. Our filters are designed to meet and exceed OEM specifications for construction and...
Farr Tenkay Style Filters
Odd Size Filters
Reliable and responsive, Fab-Tex Filtration provides an ever-expanding line of replacement Air Intake filter elements for most OEM equipment such as Dollinger, Consler, Endustra, Gardner-Denver, Shawndra Sparks, Sunshine, IFM and...
Wheelabrator Style Filters

<< Prev Next >>